Samsung logo

Samsung Jet Bot AI+ 0.2 L Bagless Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126772
Info modified on:
21 Apr 2025, 05:33:21
Short summary description Samsung Jet Bot AI+ 0.2 L Bagless Silver, White:

Samsung Jet Bot AI+, Bagless, Silver, White, D-shape, LED, 0.2 L, 74 dB

Long summary description Samsung Jet Bot AI+ 0.2 L Bagless Silver, White:

Samsung Jet Bot AI+. Dust container type: Bagless, Product colour: Silver, White, Shape: D-shape. Dust capacity (total): 0.2 L, Noise level: 74 dB, Efficiency: 99.999%. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Battery voltage: 21.6 V. Height: 136.5 mm, Width: 305 mm, Depth: 320 mm. Package width: 417 mm, Package depth: 578 mm, Package height: 451 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.