Samsung logo

Samsung SR20K9350W 0.7 L Bagless Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57776
Info modified on:
14 Mar 2024, 19:38:34
Short summary description Samsung SR20K9350W 0.7 L Bagless Black:

Samsung SR20K9350W, Bagless, Black, D-shape, LED, 0.7 L, 78 dB

Long summary description Samsung SR20K9350W 0.7 L Bagless Black:

Samsung SR20K9350W. Dust container type: Bagless, Product colour: Black, Shape: D-shape. Dust capacity (total): 0.7 L, Noise level: 78 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 30 min, Charging time: 4 h. Height: 135 mm, Width: 378 mm, Depth: 362 mm. Package width: 475 mm, Package depth: 184 mm, Package height: 530 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.