Samsung SR10M701IUW, Bagless, Black, White, D-shape, LED, 0.3 L, 72 dB
Samsung SR10M701IUW. Dust container type: Bagless, Product colour: Black, White, Shape: D-shape. Dust capacity (total): 0.3 L, Noise level: 72 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min, Charging time: 4 h. Height: 97 mm, Width: 340 mm, Depth: 348 mm. Package weight: 6.7 kg, Package type: Box