Samsung logo

Samsung VR10ATBATRG robot vacuum 0.6 L Bagless Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17647
Info modified on:
19 Jul 2018, 11:00:25
Short summary description Samsung VR10ATBATRG robot vacuum 0.6 L Bagless Black, Red:

Samsung VR10ATBATRG, Bagless, Black, Red, Round, 0.6 L, 70 dB, 300 mm/sec

Long summary description Samsung VR10ATBATRG robot vacuum 0.6 L Bagless Black, Red:

Samsung VR10ATBATRG. Dust container type: Bagless, Product colour: Black, Red, Shape: Round. Dust capacity (total): 0.6 L, Noise level: 70 dB, Cleaning speed: 300 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 2 h. Diameter: 35.5 cm, Height: 90 mm, Weight: 3.6 kg. Battery life: 1.5 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.