Samsung logo

Samsung Camcorder Miniket VP-M110 black Handheld camcorder 0.8 MP Black, Blue

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77357
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Camcorder Miniket VP-M110 black Handheld camcorder 0.8 MP Black, Blue:

Samsung Camcorder Miniket VP-M110 black, 0.8 MP, 25.4 / 6 mm (1 / 6"), 1 GB, 5.08 cm (2"), LCD, 145 g

Long summary description Samsung Camcorder Miniket VP-M110 black Handheld camcorder 0.8 MP Black, Blue:

Samsung Camcorder Miniket VP-M110 black. Total megapixels: 0.8 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 100x, Focal length range: 4 - 24 mm. Internal storage capacity: 1 GB, Camcorder media type: Memory card, Compatible memory cards: Memory Stick (MS). Camera shutter speed: auto. Display diagonal: 5.08 cm (2"), Display: LCD, Display resolution: 960 x 220 pixels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.