Samsung logo

Samsung VP-D371 Mini DV-camcorder 0.8 MP

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127098
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung VP-D371 Mini DV-camcorder 0.8 MP:

Samsung VP-D371 Mini DV-camcorder, 0.8 MP, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 430 g

Long summary description Samsung VP-D371 Mini DV-camcorder 0.8 MP:

Samsung VP-D371 Mini DV-camcorder. Total megapixels: 0.8 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 2.3 - 75.9 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.