Samsung logo

Samsung VP-MS11 - Memory Camera 1/2.5" 5.25 MP CCD 2592 x 1944 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89178
Info modified on:
04 Apr 2019, 05:51:09
Short summary description Samsung VP-MS11 - Memory Camera 1/2.5" 5.25 MP CCD 2592 x 1944 pixels Silver:

Samsung VP-MS11 - Memory Camera, 5.25 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung VP-MS11 - Memory Camera 1/2.5" 5.25 MP CCD 2592 x 1944 pixels Silver:

Samsung VP-MS11 - Memory Camera. Megapixel (approx.): 5.25 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 15x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 128 MB. PictBridge. Weight: 120 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.