Samsung logo

Samsung Megapixel Memory Camcorder VP-MM12 1 MP CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22352
Info modified on:
04 Apr 2019, 05:51:58
Short summary description Samsung Megapixel Memory Camcorder VP-MM12 1 MP CCD:

Samsung Megapixel Memory Camcorder VP-MM12, 1 MP, CCD, 25.4 / 6 mm (1 / 6"), 5.08 cm (2"), LCD

Long summary description Samsung Megapixel Memory Camcorder VP-MM12 1 MP CCD:

Samsung Megapixel Memory Camcorder VP-MM12. Total megapixels: 1 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 10x, Focal length range: 2.4 - 24 mm. Camcorder tape type: Mini-DV. Display diagonal: 5.08 cm (2"), Display: LCD. Internal memory: 2048 MB, I/O ports: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.