Samsung logo

Samsung VP-DC161 camcorder Handheld camcorder 0.8 MP CCD Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136547
Info modified on:
04 Apr 2019, 05:51:57
Short summary description Samsung VP-DC161 camcorder Handheld camcorder 0.8 MP CCD Black, Grey:

Samsung VP-DC161, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 430 g

Long summary description Samsung VP-DC161 camcorder Handheld camcorder 0.8 MP CCD Black, Grey:

Samsung VP-DC161. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 33x, Digital zoom: 1200x, Focal length range: 2.3 - 75.9 mm. Camcorder media type: Optical disc, Disc types supported: DVD. Focus adjustment: Auto/Manual. Camera shutter speed: 1/50 - 1/10000 s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.