Samsung logo

Samsung Digatal Camera VP-D453 0.8 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132606
Info modified on:
24 Feb 2023, 14:17:18
Short summary description Samsung Digatal Camera VP-D453 0.8 MP CCD Silver:

Samsung Digatal Camera VP-D453, 0.8 MP, CCD, 10x, 360 g, Silver

Long summary description Samsung Digatal Camera VP-D453 0.8 MP CCD Silver:

Samsung Digatal Camera VP-D453. Megapixel (approx.): 0.8 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 900x, Focal length range: 2.3 - 23 mm. Weight: 360 g. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.