Samsung logo

Samsung Mini DV Camcoder VP-D381 0.230 MP CCD Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121657
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung Mini DV Camcoder VP-D381 0.230 MP CCD Black:

Samsung Mini DV Camcoder VP-D381, 0.230 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 340 g

Long summary description Samsung Mini DV Camcoder VP-D381 0.230 MP CCD Black:

Samsung Mini DV Camcoder VP-D381. Total megapixels: 0.230 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 1.6 - 4.3 mm. Camcorder tape type: Mini-DV. White balance: Auto, Manual. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.