Samsung logo

Samsung VP-D361 - DVC Camcorder 0.8 MP CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158074
Info modified on:
04 Apr 2019, 05:50:55
Short summary description Samsung VP-D361 - DVC Camcorder 0.8 MP CCD:

Samsung VP-D361 - DVC Camcorder, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 430 g

Long summary description Samsung VP-D361 - DVC Camcorder 0.8 MP CCD:

Samsung VP-D361 - DVC Camcorder. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 33x, Digital zoom: 1200x, Focal length range: 2.29 - 75.57 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.