Samsung logo

Samsung Camcorder VP-D325I 0.8 MP

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101252
Info modified on:
04 Apr 2019, 04:39:29
Short summary description Samsung Camcorder VP-D325I 0.8 MP:

Samsung Camcorder VP-D325I, 0.8 MP, 31.8 cm (12.5"), LCD, 570 g

Long summary description Samsung Camcorder VP-D325I 0.8 MP:

Samsung Camcorder VP-D325I. Total megapixels: 0.8 MP. Optical zoom: 10x, Digital zoom: 900x. Display diagonal: 31.8 cm (12.5"), Display: LCD. Weight: 570 g, Width: 57.5 mm, Depth: 88 mm. Lens system: Optical/Digital zoom, Focus: auto / manual

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.