Samsung logo

Samsung VG-STC5000 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121687
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung VG-STC5000 webcam 1920 x 1080 pixels USB 2.0 Black:

Samsung VG-STC5000, 1920 x 1080 pixels, Full HD, 30 fps, USB 2.0, Black, Stand

Long summary description Samsung VG-STC5000 webcam 1920 x 1080 pixels USB 2.0 Black:

Samsung VG-STC5000. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Stand. Width: 60 mm, Depth: 12 mm, Height: 122 mm. Package width: 80 mm, Package depth: 350 mm, Package height: 166 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.