Samsung logo

Samsung VG-STC3000/ZD webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34884
Info modified on:
14 Mar 2024, 19:34:32
Short summary description Samsung VG-STC3000/ZD webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Silver:

Samsung VG-STC3000/ZD, 5 MP, 1280 x 720 pixels, 30 fps, 2x, USB 2.0, Black, Silver

Long summary description Samsung VG-STC3000/ZD webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Silver:

Samsung VG-STC3000/ZD. Megapixel (approx.): 5 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Stand. Width: 60 mm, Depth: 12 mm, Height: 122 mm. Package width: 80 mm, Package depth: 35 mm, Package height: 168 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.