Samsung VG-STC2000, 1 MP, 1280 x 720 pixels, 30 fps, 1280×720@30fps, H.264, 3x
Samsung VG-STC2000. Megapixel (approx.): 1 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Clip. Width: 12 mm, Depth: 110 mm, Height: 60 mm. Package weight: 170 g. Package dimensions (WxDxH): 82 x 37 x 170 mm, Compatibility: D6500, D7000, D8000, D9500, EH4500, EH5300, EH5450, ES5500, ES5700, ES6100, ES6300, ES6400,..., Power source type: DC