Samsung logo

Samsung VG-SCFT43BE/XC TV accessory

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60852
Info modified on:
19 Sept 2024, 00:25:32
Short summary description Samsung VG-SCFT43BE/XC TV accessory:

Samsung VG-SCFT43BE/XC, Floor feet, Beige, Plastic, 109.2 cm (43"), Samsung The Frame 43", 450 g

Long summary description Samsung VG-SCFT43BE/XC TV accessory:

Samsung VG-SCFT43BE/XC. Product type: Floor feet, Product colour: Beige, Material: Plastic. Weight: 450 g

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.