Samsung VG-SCFA65WTCXC, Frame, White, Plastic, White, Plastic, 800 g
Samsung VG-SCFA65WTCXC. Product type: Frame, Product colour: White, Material: Plastic. Weight: 800 g, Top & bottom piece dimensions (WxDxH): 1460 x 35.6 x 17.9 mm, Left & right piece dimensions (WxDxH): 837.4 x 35.6 x 17.9 mm. Package width: 1546 mm, Package depth: 90 mm, Package height: 94 mm