Samsung logo

Samsung SR8980 2 L Bagless Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82535
Info modified on:
04 Apr 2019, 14:07:49
Short summary description Samsung SR8980 2 L Bagless Black:

Samsung SR8980, Bagless, Black, Round, LED, 2 L, 60 dB

Long summary description Samsung SR8980 2 L Bagless Black:

Samsung SR8980. Dust container type: Bagless, Product colour: Black, Shape: Round. Dust capacity (total): 2 L, Noise level: 60 dB, Cleaning speed: 320 mm/sec. Charging time: 3 h. Diameter: 35 cm, Height: 80 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.