Samsung Navibot S, Bagless, Black, Red, Round, LED, 0.3 L, 60 dB
Samsung Navibot S. Dust container type: Bagless, Product colour: Black, Red, Shape: Round. Dust capacity (total): 0.3 L, Noise level: 60 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Charging time: 3 h. Weight: 3.2 kg. Package width: 530 mm, Package depth: 150 mm, Package height: 455 mm