Samsung logo

Samsung SC4470 1.3 L Cylinder vacuum Dry 2000 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95693
Info modified on:
20 May 2019, 15:41:42
Short summary description Samsung SC4470 1.3 L Cylinder vacuum Dry 2000 W Bagless:

Samsung SC4470, 2000 W, Cylinder vacuum, Dry, Bagless, 1.3 L, HEPA

Long summary description Samsung SC4470 1.3 L Cylinder vacuum Dry 2000 W Bagless:

Samsung SC4470. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product colour: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.