Samsung logo

Samsung VC07M25E0WR/GE vacuum 2.5 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32737
Info modified on:
27 Oct 2023, 10:32:51
Short summary description Samsung VC07M25E0WR/GE vacuum 2.5 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC07M25E0WR/GE, 750 W, Cylinder vacuum, Dry, Bagless, 2.5 L, Filtering

Long summary description Samsung VC07M25E0WR/GE vacuum 2.5 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC07M25E0WR/GE. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.5 L. Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black, Red

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.