Samsung logo

Samsung VC4000 1.5 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95019
Info modified on:
27 Mar 2025, 08:52:09
Short summary description Samsung VC4000 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung VC4000, 700 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Samsung VC4000 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung VC4000. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.