Samsung logo

Samsung SC07H40E0V 1.5 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82707
Info modified on:
27 May 2024, 12:24:06
Short summary description Samsung SC07H40E0V 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC07H40E0V, 700 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Samsung SC07H40E0V 1.5 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC07H40E0V. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.