Samsung UN75JU6500F, 189.2 cm (74.5"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black
Samsung UN75JU6500F. Display diagonal: 189.2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black