Samsung logo

Samsung UN75D9500 190.5 cm (75") Full HD Smart TV Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37407
Info modified on:
15 Nov 2023, 12:10:45
Short summary description Samsung UN75D9500 190.5 cm (75") Full HD Smart TV Wi-Fi:

Samsung UN75D9500, 190.5 cm (75"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description Samsung UN75D9500 190.5 cm (75") Full HD Smart TV Wi-Fi:

Samsung UN75D9500. Display diagonal: 190.5 cm (75"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.