Samsung KU6290, 177.8 cm (70"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Titanium
Samsung KU6290. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Titanium