Samsung logo

Samsung AU7000 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72165
Info modified on:
21 Jun 2024, 15:54:10
Short summary description Samsung AU7000 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung AU7000, 177.8 cm (70"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Samsung AU7000 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung AU7000. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.