Samsung logo

Samsung UN65TU850DFXZA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54195
Info modified on:
19 Feb 2024, 06:48:43
Short summary description Samsung UN65TU850DFXZA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN65TU850DFXZA, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN65TU850DFXZA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN65TU850DFXZA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.