Samsung logo

Samsung KU6300 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184675
Info modified on:
27 May 2024, 12:16:39
Short summary description Samsung KU6300 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung KU6300, 163.8 cm (64.5"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Titanium

Long summary description Samsung KU6300 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung KU6300. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.