Samsung UN65JS8500F, 163.8 cm (64.5"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Brushed steel, Silver
Samsung UN65JS8500F. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: Motion Rate 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Brushed steel, Silver