Samsung logo

Samsung Series 8 UN65ES8000FXZA TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50835
Info modified on:
15 Nov 2023, 12:11:00
Short summary description Samsung Series 8 UN65ES8000FXZA TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver:

Samsung Series 8 UN65ES8000FXZA, 165.1 cm (65"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung Series 8 UN65ES8000FXZA TV 165.1 cm (65") Full HD Smart TV Wi-Fi Silver:

Samsung Series 8 UN65ES8000FXZA. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.