Samsung logo

Samsung UN60F6300AF 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111447
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN60F6300AF 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UN60F6300AF, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UN60F6300AF 152.4 cm (60") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UN60F6300AF. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.