Samsung Series 8 UN60D8000/BDD5500/BG, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Titanium
Samsung Series 8 UN60D8000/BDD5500/BG. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Titanium