Samsung UN55TU850DFXZA, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, ATSC, Black
Samsung UN55TU850DFXZA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, Motion interpolation technology: Motion Rate 120+. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black