Samsung logo

Samsung Series 7 55TU7000 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150444
Info modified on:
21 Jun 2024, 15:53:57
Short summary description Samsung Series 7 55TU7000 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Series 7 55TU7000, 138.7 cm (54.6"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Series 7 55TU7000 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Series 7 55TU7000. Display diagonal: 138.7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.