Samsung logo

Samsung UN55JS9000F + HW-J6500 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Silver

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58051
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55JS9000F + HW-J6500 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN55JS9000F + HW-J6500, 138.7 cm (54.6"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UN55JS9000F + HW-J6500 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN55JS9000F + HW-J6500. Display diagonal: 138.7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.