Samsung logo

Samsung UN55J6201AFXZA TV 138.7 cm (54.6") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152671
Info modified on:
04 Jun 2024, 15:10:21
Short summary description Samsung UN55J6201AFXZA TV 138.7 cm (54.6") Full HD Smart TV Wi-Fi Black:

Samsung UN55J6201AFXZA, 138.7 cm (54.6"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN55J6201AFXZA TV 138.7 cm (54.6") Full HD Smart TV Wi-Fi Black:

Samsung UN55J6201AFXZA. Display diagonal: 138.7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation frequency: 120 Hz, Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.