Samsung logo

Samsung UN55F9000AF 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122921
Info modified on:
28 Apr 2025, 13:21:53
Short summary description Samsung UN55F9000AF 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN55F9000AF, 138.7 cm (54.6"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UN55F9000AF 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UN55F9000AF. Display diagonal: 138.7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1200. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.