Samsung logo

Samsung UN55F6300AF 138.7 cm (54.6") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55F6300AF 138.7 cm (54.6") Full HD Smart TV Wi-Fi Black:

Samsung UN55F6300AF, 138.7 cm (54.6"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN55F6300AF 138.7 cm (54.6") Full HD Smart TV Wi-Fi Black:

Samsung UN55F6300AF. Display diagonal: 138.7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.