Samsung logo

Samsung UN55ES6100F 138.7 cm (54.6") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91582
Info modified on:
08 Nov 2024, 14:40:49
Short summary description Samsung UN55ES6100F 138.7 cm (54.6") Full HD Smart TV Black:

Samsung UN55ES6100F, 138.7 cm (54.6"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung UN55ES6100F 138.7 cm (54.6") Full HD Smart TV Black:

Samsung UN55ES6100F. Display diagonal: 138.7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.