Samsung logo

Samsung UN55D7000/BDD5500/BG TV 138.7 cm (54.6") Full HD Wi-Fi Black

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81022
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55D7000/BDD5500/BG TV 138.7 cm (54.6") Full HD Wi-Fi Black:

Samsung UN55D7000/BDD5500/BG, 138.7 cm (54.6"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Samsung UN55D7000/BDD5500/BG TV 138.7 cm (54.6") Full HD Wi-Fi Black:

Samsung UN55D7000/BDD5500/BG. Display diagonal: 138.7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.