Samsung logo

Samsung UN55D6000 139.7 cm (55") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95608
Info modified on:
02 Dec 2020, 14:41:51
Short summary description Samsung UN55D6000 139.7 cm (55") Full HD Wi-Fi Black:

Samsung UN55D6000, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC, Black

Long summary description Samsung UN55D6000 139.7 cm (55") Full HD Wi-Fi Black:

Samsung UN55D6000. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.