Samsung logo

Samsung UN55C9000ZF 138.7 cm (54.6") Full HD Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95814
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55C9000ZF 138.7 cm (54.6") Full HD Wi-Fi:

Samsung UN55C9000ZF, 138.7 cm (54.6"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, ATSC

Long summary description Samsung UN55C9000ZF 138.7 cm (54.6") Full HD Wi-Fi:

Samsung UN55C9000ZF. Display diagonal: 138.7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.