Samsung logo

Samsung UN50JU6500F 125.7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143548
Info modified on:
06 Nov 2024, 10:32:47
Short summary description Samsung UN50JU6500F 125.7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN50JU6500F, 125.7 cm (49.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN50JU6500F 125.7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN50JU6500F. Display diagonal: 125.7 cm (49.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.