Samsung logo

Samsung UN50F6400AF 125.7 cm (49.5") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80325
Info modified on:
09 Nov 2024, 12:20:23
Short summary description Samsung UN50F6400AF 125.7 cm (49.5") Full HD Wi-Fi Black:

Samsung UN50F6400AF, 125.7 cm (49.5"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description Samsung UN50F6400AF 125.7 cm (49.5") Full HD Wi-Fi Black:

Samsung UN50F6400AF. Display diagonal: 125.7 cm (49.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 480. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.