Samsung logo

Samsung UN50EH5000 127 cm (50") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121043
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UN50EH5000 127 cm (50") Full HD Black:

Samsung UN50EH5000, 127 cm (50"), 1920 x 1080 pixels, Full HD, DVB-C, Black

Long summary description Samsung UN50EH5000 127 cm (50") Full HD Black:

Samsung UN50EH5000. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: DVB-C. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.