Samsung logo

Samsung Series 8 49" Class RU8000 Premium Smart 4K UHD TV (2019) 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40286
Info modified on:
21 Jun 2024, 15:53:28
Short summary description Samsung Series 8 49" Class RU8000 Premium Smart 4K UHD TV (2019) 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung Series 8 49" Class RU8000 Premium Smart 4K UHD TV (2019), 123.2 cm (48.5"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Grey, Titanium

Long summary description Samsung Series 8 49" Class RU8000 Premium Smart 4K UHD TV (2019) 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung Series 8 49" Class RU8000 Premium Smart 4K UHD TV (2019). Display diagonal: 123.2 cm (48.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Grey, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.