Samsung logo

Samsung UN46EH6000F 116.8 cm (46") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113782
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung UN46EH6000F 116.8 cm (46") Full HD Black:

Samsung UN46EH6000F, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description Samsung UN46EH6000F 116.8 cm (46") Full HD Black:

Samsung UN46EH6000F. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.