Samsung Series 8 UN46D8000/BDD5500KIT, 116.6 cm (45.9"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Titanium
Samsung Series 8 UN46D8000/BDD5500KIT. Display diagonal: 116.6 cm (45.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Titanium